FPCMTP50G50 -- FIBER OPTIC CABLE
Hubbell Incorporated
Fiber Optic Cable
FPCMTP50G50
Description
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
50 MICROMETER FIBER SIZE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
Description
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
50 MICROMETER FIBER SIZE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
50 MICROMETER FIBER SIZE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
- 850/1300 NANOMETER WAVELENGTH
- 0 TO 60 DEG C OPERATING TEMPERATURE
- 50 MICROMETER FIBER SIZE
- OFNP JACKET RATING
- 12 FIBER(S)
- HUBBELL[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FPCMTP50G50 |
|
Product Name
|
Fiber Optic Cable |
|
Core Size
|
50 µm (1.97 mils)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
SingleMode
Cable Diameter
2.5 mm (0.0984 inch)
Wavelength
1550 to 1650 nm (15500 to 16500 Å)
View Details