Hubbell Incorporated Fiber Optic Patch Cord FPBKR6LC4M

Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 4 FIBER(S) COLOR AQUA ROHS COMPLAINT FPBK MODEL
Datasheet
Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 4 FIBER(S) COLOR AQUA ROHS COMPLAINT FPBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPBKR6LC4M - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPBKR6LC4M
Fiber Optic Patch Cord FPBKR6LC4M
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 4 FIBER(S) COLOR AQUA ROHS COMPLAINT FPBK MODEL
  • 3 M
  • 900 MICROMETER CABLE TYPE
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • OFNR JACKET RATING
  • LC CONNECTOR AT ONE END
  • LC CONNECTOR AT OTHER END
  • 4 FIBER(S)
  • COLOR AQUA
  • ROHS COMPLAINT
  • FPBK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPBKR6LC4M
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data