Hubbell Incorporated Fiber Optic Patch Cord FPBKR12ST2M

Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END 2 FIBER(S) COLOR ORANGE ROHS COMPLAINT FPBK MODEL
Datasheet
Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END 2 FIBER(S) COLOR ORANGE ROHS COMPLAINT FPBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPBKR12ST2M - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPBKR12ST2M
Fiber Optic Patch Cord FPBKR12ST2M
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING ST CONNECTOR AT ONE END ST CONNECTOR AT OTHER END 2 FIBER(S) COLOR ORANGE ROHS COMPLAINT FPBK MODEL
  • 3 M
  • 900 MICROMETER CABLE TYPE
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • OFNR JACKET RATING
  • ST CONNECTOR AT ONE END
  • ST CONNECTOR AT OTHER END
  • 2 FIBER(S)
  • COLOR ORANGE
  • ROHS COMPLAINT
  • FPBK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPBKR12ST2M
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details