Hubbell Incorporated Fiber Optic Patch Cord FPBKR12SC3M

Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END 3 FIBER(S) COLOR AQUA ROHS COMPLAINT FPBK MODEL
Datasheet
Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END 3 FIBER(S) COLOR AQUA ROHS COMPLAINT FPBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPBKR12SC3M - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPBKR12SC3M
Fiber Optic Patch Cord FPBKR12SC3M
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING SC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END 3 FIBER(S) COLOR AQUA ROHS COMPLAINT FPBK MODEL
  • 3 M
  • 900 MICROMETER CABLE TYPE
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • OFNR JACKET RATING
  • SC CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • 3 FIBER(S)
  • COLOR AQUA
  • ROHS COMPLAINT
  • FPBK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPBKR12SC3M
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details