Hubbell Incorporated Fiber Optic Patch Cord FPBKR12LC6S

Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE SINGLEMODE FIBER TYPE 9/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 6 FIBER(S) COLOR YELLOW ROHS COMPLAINT FPBK MODEL
Datasheet
Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE SINGLEMODE FIBER TYPE 9/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 6 FIBER(S) COLOR YELLOW ROHS COMPLAINT FPBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPBKR12LC6S - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPBKR12LC6S
Fiber Optic Patch Cord FPBKR12LC6S
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE SINGLEMODE FIBER TYPE 9/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 6 FIBER(S) COLOR YELLOW ROHS COMPLAINT FPBK MODEL
  • 3 M
  • 900 MICROMETER CABLE TYPE
  • DUPLEX STYLE
  • SINGLEMODE FIBER TYPE
  • 9/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • OFNR JACKET RATING
  • LC CONNECTOR AT ONE END
  • LC CONNECTOR AT OTHER END
  • 6 FIBER(S)
  • COLOR YELLOW
  • ROHS COMPLAINT
  • FPBK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPBKR12LC6S
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details