Hubbell Incorporated Fiber Optic Patch Cord FPBKR12LC2M

Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 2 FIBER(S) COLOR ORANGE ROHS COMPLAINT FPBK MODEL
Datasheet
Description
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 2 FIBER(S) COLOR ORANGE ROHS COMPLAINT FPBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPBKR12LC2M - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPBKR12LC2M
Fiber Optic Patch Cord FPBKR12LC2M
3 M 900 MICROMETER CABLE TYPE DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END 2 FIBER(S) COLOR ORANGE ROHS COMPLAINT FPBK MODEL
  • 3 M
  • 900 MICROMETER CABLE TYPE
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • OFNR JACKET RATING
  • LC CONNECTOR AT ONE END
  • LC CONNECTOR AT OTHER END
  • 2 FIBER(S)
  • COLOR ORANGE
  • ROHS COMPLAINT
  • FPBK MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPBKR12LC2M
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details