Hubbell Incorporated Occupancy Sensor/Switch FHB140NP24V

Description
HIGH BAY SENSOR TYPE 4.4 INCH L X 3.6 INCH W X 2 INCH D SIZE UL, CUL APPROVAL WAREHOUSES, DISTRIBUTION CENTERS, INDOOR APPLICATION 24 V VOLTAGE RATING 800 W AT 120 VAC (BALLAST), 1200 W AT 277 VAC (BALLAST), 1500 W AT 347 VAC (BALLAST), 1200 W AT 208/240 VAC (BALLAST), 2400 W AT 480 VAC(BALLAST), 1/4 HP AT 120 V (MOTOR), 1/6 HP AT 347 V LOAD RATING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 30-40 SQ FT AREA COVERAGE 4/8/16/30 MIN (PRIMARY), 8 SEC (PRIMARY), 30/60/90 MIN (SECONDARY) TIME DELAY HBA WASP[TM] BRAND OPERATING TEMPERATURE 32 TO 149 DEG F FHB MODEL
Datasheet
Description
HIGH BAY SENSOR TYPE 4.4 INCH L X 3.6 INCH W X 2 INCH D SIZE UL, CUL APPROVAL WAREHOUSES, DISTRIBUTION CENTERS, INDOOR APPLICATION 24 V VOLTAGE RATING 800 W AT 120 VAC (BALLAST), 1200 W AT 277 VAC (BALLAST), 1500 W AT 347 VAC (BALLAST), 1200 W AT 208/240 VAC (BALLAST), 2400 W AT 480 VAC(BALLAST), 1/4 HP AT 120 V (MOTOR), 1/6 HP AT 347 V LOAD RATING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 30-40 SQ FT AREA COVERAGE 4/8/16/30 MIN (PRIMARY), 8 SEC (PRIMARY), 30/60/90 MIN (SECONDARY) TIME DELAY HBA WASP[TM] BRAND OPERATING TEMPERATURE 32 TO 149 DEG F FHB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - FHB140NP24V - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
FHB140NP24V
Occupancy Sensor/Switch FHB140NP24V
HIGH BAY SENSOR TYPE 4.4 INCH L X 3.6 INCH W X 2 INCH D SIZE UL, CUL APPROVAL WAREHOUSES, DISTRIBUTION CENTERS, INDOOR APPLICATION 24 V VOLTAGE RATING 800 W AT 120 VAC (BALLAST), 1200 W AT 277 VAC (BALLAST), 1500 W AT 347 VAC (BALLAST), 1200 W AT 208/240 VAC (BALLAST), 2400 W AT 480 VAC(BALLAST), 1/4 HP AT 120 V (MOTOR), 1/6 HP AT 347 V LOAD RATING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 30-40 SQ FT AREA COVERAGE 4/8/16/30 MIN (PRIMARY), 8 SEC (PRIMARY), 30/60/90 MIN (SECONDARY) TIME DELAY HBA WASP[TM] BRAND OPERATING TEMPERATURE 32 TO 149 DEG F FHB MODEL
  • HIGH BAY SENSOR TYPE
  • 4.4 INCH L X 3.6 INCH W X 2 INCH D SIZE
  • UL, CUL APPROVAL
  • WAREHOUSES, DISTRIBUTION CENTERS, INDOOR APPLICATION
  • 24 V VOLTAGE RATING
  • 800 W AT 120 VAC (BALLAST), 1200 W AT 277 VAC (BALLAST), 1500 W AT 347 VAC (BALLAST), 1200 W AT 208/240 VAC (BALLAST), 2400 W AT 480 VAC(BALLAST), 1/4 HP AT 120 V (MOTOR), 1/6 HP AT 347 V LOAD RATING
  • 360 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 30-40 SQ FT AREA COVERAGE
  • 4/8/16/30 MIN (PRIMARY), 8 SEC (PRIMARY), 30/60/90 MIN (SECONDARY) TIME DELAY
  • HBA WASP[TM] BRAND
  • OPERATING TEMPERATURE 32 TO 149 DEG F
  • FHB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number FHB140NP24V
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details