Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint FF-90-2M

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/4 INCH L X 2-1/4 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE FF MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/4 INCH L X 2-1/4 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FF-90-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
FF-90-2M
Rigid/EMT Conduit Elbow Joint FF-90-2M
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/4 INCH L X 2-1/4 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE FF MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-1/4 INCH L X 2-1/4 INCH H SIZE
  • RIGID CONDUIT IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FF-90-2M
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details