Hubbell Electrical Products Explosionproof Conduit Elbow FF-90-1

Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - FF-90-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
FF-90-1
Explosionproof Conduit Elbow FF-90-1
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FF-90-1
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details