Hubbell Electrical Products Explosionproof Conduit Elbow FF-45-6

Description
COPPER FREE ALUMINUM MATERIAL POWDER COAT FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE HUBBELL. BRAND TRADE SIZE IN INCH - UOM IN FF MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL POWDER COAT FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE HUBBELL. BRAND TRADE SIZE IN INCH - UOM IN FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - FF-45-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
FF-45-6
Explosionproof Conduit Elbow FF-45-6
COPPER FREE ALUMINUM MATERIAL POWDER COAT FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE HUBBELL. BRAND TRADE SIZE IN INCH - UOM IN FF MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • POWDER COAT FINISH
  • FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 2 INCH TRADE SIZE
  • 2 TRADE SIZE IN INCH
  • 2 TRADE SIZE - FRACTIONAL
  • 45 DEG BEND ANGLE
  • HUBBELL. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FF-45-6
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details