Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint FF-45-2M

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-11/16 INCH L X 2-3/16 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE 45 DEG BEND ANGLE FF MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-11/16 INCH L X 2-3/16 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE 45 DEG BEND ANGLE FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FF-45-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
FF-45-2M
Rigid/EMT Conduit Elbow Joint FF-45-2M
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-11/16 INCH L X 2-3/16 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE 45 DEG BEND ANGLE FF MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-11/16 INCH L X 2-3/16 INCH H SIZE
  • RIGID CONDUIT IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • 45 DEG BEND ANGLE
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FF-45-2M
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details