Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint FF-45-1M

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/8 INCH L X 2 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 45 DEG BEND ANGLE FF MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/8 INCH L X 2 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 45 DEG BEND ANGLE FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FF-45-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
FF-45-1M
Rigid/EMT Conduit Elbow Joint FF-45-1M
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/8 INCH L X 2 INCH H SIZE RIGID CONDUIT IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 45 DEG BEND ANGLE FF MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-3/8 INCH L X 2 INCH H SIZE
  • RIGID CONDUIT IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • 45 DEG BEND ANGLE
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FF-45-1M
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.4724 inch (12 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details