Hubbell Wiring Device-Kellems Switch, Load Break, 3Pole, 600V, 30V; No. Of Poles Hubbell Wiring Devices FDS30

Description
SWITCH, LOAD BREAK, 3POLE, 600V, 30V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount
Datasheet
Description
SWITCH, LOAD BREAK, 3POLE, 600V, 30V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Load Break, 3Pole, 600V, 30V; No. Of Poles Hubbell Wiring Devices - 35B222 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Load Break, 3Pole, 600V, 30V; No. Of Poles Hubbell Wiring Devices
35B222
Switch, Load Break, 3Pole, 600V, 30V; No. Of Poles Hubbell Wiring Devices 35B222
SWITCH, LOAD BREAK, 3POLE, 600V, 30V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount

SWITCH, LOAD BREAK, 3POLE, 600V, 30V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B222
Product Name Switch, Load Break, 3Pole, 600V, 30V; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products