Hubbell Electrical Products Cast Device Box FDC-1M

Description
FEED THROUGH TYPE ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 28.5 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FDC MODEL
Datasheet
Description
FEED THROUGH TYPE ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 28.5 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FDC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FDC-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FDC-1M
Cast Device Box FDC-1M
FEED THROUGH TYPE ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 28.5 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FDC MODEL
  • FEED THROUGH TYPE
  • ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 2-7/8 INCH
  • DEEP SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2, FS W-C-586D APPROVAL
  • 28.5 CU INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FDC CONFIGURATION TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUDES INTERNAL GROUNDING SCREW
  • FDC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FDC-1M
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details