Hubbell Electrical Products Cast Device Box FD-2-CP

Description
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 28 CU INCH CAPACITY .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 3/4 INCH WIDTH IN INCH - UOM IN FD MODEL
Datasheet
Description
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 28 CU INCH CAPACITY .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 3/4 INCH WIDTH IN INCH - UOM IN FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FD-2-CP - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FD-2-CP
Cast Device Box FD-2-CP
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 28 CU INCH CAPACITY .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 3/4 INCH WIDTH IN INCH - UOM IN FD MODEL
  • BACK TYPE
  • 2 7/8 INCH
  • 2.875 WIDTH IN INCH
  • 4 5/8 INCH
  • 2 7/8 INCH
  • 2.875 DEPTH IN INCH
  • DEEP SHAPE
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
  • 28 CU INCH CAPACITY
  • .75 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • END HUB LOCATION
  • FD CONFIGURATION TYPE
  • K-PAK[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • SIZE 3/4 INCH
  • WIDTH IN INCH - UOM IN
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FD-2-CP
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details