Hubbell Electrical Products Cast Device Box FD-1M

Description
DEAD END TYPE ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 28 CU INCH CAPACITY (1) END HUB LOCATION FD CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FD MODEL
Datasheet
Description
DEAD END TYPE ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 28 CU INCH CAPACITY (1) END HUB LOCATION FD CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FD-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FD-1M
Cast Device Box FD-1M
DEAD END TYPE ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 28 CU INCH CAPACITY (1) END HUB LOCATION FD CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FD MODEL
  • DEAD END TYPE
  • ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 2-7/8 INCH
  • DEEP SHAPE
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2, FS W-C-586D APPROVAL
  • 28 CU INCH CAPACITY
  • (1) END HUB LOCATION
  • FD CONFIGURATION TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUDES INTERNAL GROUNDING SCREW
  • FD MODEL
Supplier's Site Datasheet
KLRK Cast Device - FD-1M - Galco Industrial Electronics
Madison Heights, MI, United States
KLRK Cast Device
FD-1M
KLRK Cast Device FD-1M
1/2in. DEAD END DEEP IRON

1/2in. DEAD END DEEP IRON

Supplier's Site

Technical Specifications

  Hubbell Electrical Products Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number FD-1M FD-1M
Product Name Cast Device Box KLRK Cast Device
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details