Hubbell Wiring Device-Kellems Wall Switch Outlet Plate, 4 Mod, White; Accessory Type Hubbell Wiring Devices FCX444OW

Description
WALL SWITCH OUTLET PLATE, 4 MOD, WHITE; Accessory Type:Faceplate Module Insert; For Use With:StyleLine; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Office White RoHS Compliant: Yes
Datasheet
Description
WALL SWITCH OUTLET PLATE, 4 MOD, WHITE; Accessory Type:Faceplate Module Insert; For Use With:StyleLine; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Office White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Outlet Plate, 4 Mod, White; Accessory Type Hubbell Wiring Devices - 09J1835 - Newark, An Avnet Company
Chicago, IL, United States
Wall Switch Outlet Plate, 4 Mod, White; Accessory Type Hubbell Wiring Devices
09J1835
Wall Switch Outlet Plate, 4 Mod, White; Accessory Type Hubbell Wiring Devices 09J1835
WALL SWITCH OUTLET PLATE, 4 MOD, WHITE; Accessory Type:Faceplate Module Insert; For Use With:StyleLine; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Office White RoHS Compliant: Yes

WALL SWITCH OUTLET PLATE, 4 MOD, WHITE; Accessory Type:Faceplate Module Insert; For Use With:StyleLine; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Office White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J1835
Product Name Wall Switch Outlet Plate, 4 Mod, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details