Hubbell Incorporated Datacommunication Cabinet FCW12SP

Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 14 INCH W X 6.5 INCH D X 16 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING (4) 10 INCH SPLICE TRAY MOUNTING HARDWARE DOUBLE DOOR OPTICHANNEL[TM] BRAND FCW MODEL
Datasheet
Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 14 INCH W X 6.5 INCH D X 16 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING (4) 10 INCH SPLICE TRAY MOUNTING HARDWARE DOUBLE DOOR OPTICHANNEL[TM] BRAND FCW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - FCW12SP - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
FCW12SP
Datacommunication Cabinet FCW12SP
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 14 INCH W X 6.5 INCH D X 16 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING (4) 10 INCH SPLICE TRAY MOUNTING HARDWARE DOUBLE DOOR OPTICHANNEL[TM] BRAND FCW MODEL
  • CABINET TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 14 INCH W X 6.5 INCH D X 16 INCH H SIZE
  • BLACK POWDER COATED COLOR
  • CABLE MANAGEMENT APPLICATION
  • WALL MOUNTING
  • (4) 10 INCH SPLICE TRAY MOUNTING HARDWARE
  • DOUBLE DOOR
  • OPTICHANNEL[TM] BRAND
  • FCW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number FCW12SP
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details