Hubbell Incorporated Fiber Optic Connector FCSTM100R

Description
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND FCST MODEL
Datasheet
Description
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND FCST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSTM100R - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSTM100R
Fiber Optic Connector FCSTM100R
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND FCST MODEL
  • BLACK COLOR
  • EPOXY/ANAEROBIC ADHESIVE INSTALLATION
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • -40 TO 75 DEG C OPERATING TEMPERATURE
  • ST STYLE
  • MULTI MODE FIBER TYPE
  • 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • OPTICHANNEL[TM] BRAND
  • FCST MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSTM100R
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type ST
Fiber Application Multimode
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 6455 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details