Hubbell Incorporated Fiber Optic Connector FCST62M12

Description
BEIGE COLOR 900/250 MICROMETER CABLE TYPE UL (CANADA AND US), UL 94-V0 APPROVAL 12 PER CARTON STANDARD PACKAGE 0 TO 70 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 62.5 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2CLICK[R] BRAND FCST MODEL
Datasheet
Description
BEIGE COLOR 900/250 MICROMETER CABLE TYPE UL (CANADA AND US), UL 94-V0 APPROVAL 12 PER CARTON STANDARD PACKAGE 0 TO 70 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 62.5 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2CLICK[R] BRAND FCST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCST62M12 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCST62M12
Fiber Optic Connector FCST62M12
BEIGE COLOR 900/250 MICROMETER CABLE TYPE UL (CANADA AND US), UL 94-V0 APPROVAL 12 PER CARTON STANDARD PACKAGE 0 TO 70 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 62.5 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2CLICK[R] BRAND FCST MODEL
  • BEIGE COLOR
  • 900/250 MICROMETER CABLE TYPE
  • UL (CANADA AND US), UL 94-V0 APPROVAL
  • 12 PER CARTON STANDARD PACKAGE
  • 0 TO 70 DEG C OPERATING TEMPERATURE
  • ST STYLE
  • MULTI MODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • 2CLICK[R] BRAND
  • FCST MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCST62M12
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type ST
Fiber Application Multimode
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 5561 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type FC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details