Hubbell Incorporated Fiber Optic Connector FCST50M10

Description
BLACK COLOR 10 PER PACK STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE ST STYLE 50 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.5 DB INSERTION LOSS 2CLICK[T], HUBBELL[R] BRAND PRE-POLISHED, NON-ADHESIVE
Datasheet
Description
BLACK COLOR 10 PER PACK STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE ST STYLE 50 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.5 DB INSERTION LOSS 2CLICK[T], HUBBELL[R] BRAND PRE-POLISHED, NON-ADHESIVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCST50M10 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCST50M10
Fiber Optic Connector FCST50M10
BLACK COLOR 10 PER PACK STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE ST STYLE 50 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.5 DB INSERTION LOSS 2CLICK[T], HUBBELL[R] BRAND PRE-POLISHED, NON-ADHESIVE
  • BLACK COLOR
  • 10 PER PACK STANDARD PACKAGE
  • -40 TO 70 DEG C OPERATING TEMPERATURE
  • ST STYLE
  • 50 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • 2CLICK[T], HUBBELL[R] BRAND
  • PRE-POLISHED, NON-ADHESIVE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCST50M10
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type ST
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 5561 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type FC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details