Hubbell Incorporated Fiber Optic Connector FCSCMQ12R

Description
BLACK COLOR CRIMP-ON INSTALLATION UL APPROVAL 12 PER CARTON STANDARD PACKAGE 0 TO 60 DEG C OPERATING TEMPERATURE SC STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2QUICK[R] BRAND FCSC MODEL
Datasheet
Description
BLACK COLOR CRIMP-ON INSTALLATION UL APPROVAL 12 PER CARTON STANDARD PACKAGE 0 TO 60 DEG C OPERATING TEMPERATURE SC STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2QUICK[R] BRAND FCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSCMQ12R - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSCMQ12R
Fiber Optic Connector FCSCMQ12R
BLACK COLOR CRIMP-ON INSTALLATION UL APPROVAL 12 PER CARTON STANDARD PACKAGE 0 TO 60 DEG C OPERATING TEMPERATURE SC STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2QUICK[R] BRAND FCSC MODEL
  • BLACK COLOR
  • CRIMP-ON INSTALLATION
  • UL APPROVAL
  • 12 PER CARTON STANDARD PACKAGE
  • 0 TO 60 DEG C OPERATING TEMPERATURE
  • SC STYLE
  • MULTI MODE FIBER TYPE
  • 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • 2QUICK[R] BRAND
  • FCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSCMQ12R
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8055 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details