Hubbell Incorporated Fiber Optic Connector FCSCM100R

Description
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 100 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC SIMPLEX STYLE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[T], HUBBELL[R] BRAND INCLUDES (1) BOOT, (1) DUST CAP
Datasheet
Description
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 100 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC SIMPLEX STYLE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[T], HUBBELL[R] BRAND INCLUDES (1) BOOT, (1) DUST CAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSCM100R - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSCM100R
Fiber Optic Connector FCSCM100R
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 100 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC SIMPLEX STYLE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[T], HUBBELL[R] BRAND INCLUDES (1) BOOT, (1) DUST CAP
  • BLACK COLOR
  • EPOXY/ANAEROBIC ADHESIVE INSTALLATION
  • 100 PER CARTON STANDARD PACKAGE
  • -40 TO 75 DEG C OPERATING TEMPERATURE
  • SC SIMPLEX STYLE
  • 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • OPTICHANNEL[T], HUBBELL[R] BRAND
  • INCLUDES (1) BOOT, (1) DUST CAP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSCM100R
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type SC
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8063 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FDDI
View Details
Fibre Optic Connectors - 1214205 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type LC
Fiber Type Simplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fiber Optic Mating Adapter, SC Female to FC Female. - F-MA-SC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC; SC
Insertion Loss 0.1000 dB
View Details