Hubbell Incorporated Fiber Optic Connector FCSC900KSM12

Description
BLUE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT OPTICAL NETWORK, INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCSC MODEL
Datasheet
Description
BLUE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT OPTICAL NETWORK, INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSC900KSM12 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSC900KSM12
Fiber Optic Connector FCSC900KSM12
BLUE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT OPTICAL NETWORK, INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCSC MODEL
  • BLUE COLOR
  • 900/250 MICROMETER CABLE TYPE
  • 12 STANDARD PACKAGE
  • -40 TO 75 DEG C OPERATING TEMPERATURE
  • SC STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS
  • OPTICHANNEL[TM], PROCLICK[R] BRAND
  • APPLICATION 10-GIGABIT OPTICAL NETWORK, INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL
  • FCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSC900KSM12
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type SC
Fiber Application Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Bare Fiber Adaptor, Single-mode, FC Connector - F-AS-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Fiber Application Single Mode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 6466 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type LC; SC
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details