Hubbell Incorporated Fiber Optic Connector FCSC900K62M100

Description
BEIGE COLOR 900/250 MICROMETER CABLE TYPE 100 STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE SC STYLE MULTIMODE FIBER TYPE 62 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND FCSC MODEL
Datasheet
Description
BEIGE COLOR 900/250 MICROMETER CABLE TYPE 100 STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE SC STYLE MULTIMODE FIBER TYPE 62 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND FCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSC900K62M100 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSC900K62M100
Fiber Optic Connector FCSC900K62M100
BEIGE COLOR 900/250 MICROMETER CABLE TYPE 100 STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE SC STYLE MULTIMODE FIBER TYPE 62 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND FCSC MODEL
  • BEIGE COLOR
  • 900/250 MICROMETER CABLE TYPE
  • 100 STANDARD PACKAGE
  • -40 TO 70 DEG C OPERATING TEMPERATURE
  • SC STYLE
  • MULTIMODE FIBER TYPE
  • 62 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS
  • OPTICHANNEL[TM], PROCLICK[R] BRAND
  • FCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSC900K62M100
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
Insertion Loss 0.5000 to 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, SC Female to ST Female. - F-MA-SC-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Connectors - 2035590 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
View Details
Fiber Optic Connectors - 8062 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type Data Link
View Details