Hubbell Incorporated Fiber Optic Connector FCSC50GM12

Description
AQUA COLOR 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.1 DB (AVERAGE), 0.5 DB (MAXIMUM) INSERTION LOSS 2CLICK[R] BRAND INCLUDES BLACK BOOT, CONNECTOR, DUST CAP, TERMINATION CLIP APPLICATION 10-GIGABIT ETHERNET LINK, BUILDING CABLE TERMINATION, CAMPUS LAN, EMERGENCY FIELD REPAIR, FIBER TO THE SUBSCRIBER FCSC MODEL
Datasheet
Description
AQUA COLOR 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.1 DB (AVERAGE), 0.5 DB (MAXIMUM) INSERTION LOSS 2CLICK[R] BRAND INCLUDES BLACK BOOT, CONNECTOR, DUST CAP, TERMINATION CLIP APPLICATION 10-GIGABIT ETHERNET LINK, BUILDING CABLE TERMINATION, CAMPUS LAN, EMERGENCY FIELD REPAIR, FIBER TO THE SUBSCRIBER FCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSC50GM12 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSC50GM12
Fiber Optic Connector FCSC50GM12
AQUA COLOR 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL 0.1 DB (AVERAGE), 0.5 DB (MAXIMUM) INSERTION LOSS 2CLICK[R] BRAND INCLUDES BLACK BOOT, CONNECTOR, DUST CAP, TERMINATION CLIP APPLICATION 10-GIGABIT ETHERNET LINK, BUILDING CABLE TERMINATION, CAMPUS LAN, EMERGENCY FIELD REPAIR, FIBER TO THE SUBSCRIBER FCSC MODEL
  • AQUA COLOR
  • 12 STANDARD PACKAGE
  • -40 TO 75 DEG C OPERATING TEMPERATURE
  • SC STYLE
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • 0.1 DB (AVERAGE), 0.5 DB (MAXIMUM) INSERTION LOSS
  • 2CLICK[R] BRAND
  • INCLUDES BLACK BOOT, CONNECTOR, DUST CAP, TERMINATION CLIP
  • APPLICATION 10-GIGABIT ETHERNET LINK, BUILDING CABLE TERMINATION, CAMPUS LAN, EMERGENCY FIELD REPAIR, FIBER TO THE SUBSCRIBER
  • FCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSC50GM12
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
Insertion Loss 0.1000 to 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Connectors - 1214209 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Mating Adapter, SC/APC Female to SC/APC Female - F-MA-SA-SA - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Adapters - 5564 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details