Hubbell Incorporated Fiber Optic Connector FCLCSM

Description
WHITE COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 900 MICROMETER CABLE TYPE UL APPROVAL 6 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE LC SIMPLEX STYLE SINGLE MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND INCLUDES (1) BOOT, (1) DUST CAP FCL MODEL
Datasheet
Description
WHITE COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 900 MICROMETER CABLE TYPE UL APPROVAL 6 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE LC SIMPLEX STYLE SINGLE MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND INCLUDES (1) BOOT, (1) DUST CAP FCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCLCSM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCLCSM
Fiber Optic Connector FCLCSM
WHITE COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 900 MICROMETER CABLE TYPE UL APPROVAL 6 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE LC SIMPLEX STYLE SINGLE MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND INCLUDES (1) BOOT, (1) DUST CAP FCL MODEL
  • WHITE COLOR
  • EPOXY/ANAEROBIC ADHESIVE INSTALLATION
  • 900 MICROMETER CABLE TYPE
  • UL APPROVAL
  • 6 PER CARTON STANDARD PACKAGE
  • -40 TO 75 DEG C OPERATING TEMPERATURE
  • LC SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • OPTICHANNEL[TM] BRAND
  • INCLUDES (1) BOOT, (1) DUST CAP
  • FCL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCLCSM
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type LC
Fiber Application Single Mode
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Adapters - 5564 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details