Hubbell Incorporated Fiber Optic Connector FCLC900K62M12

Description
BEIGE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE LC STYLE MULTIMODE FIBER TYPE 62 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT OPTICAL NETWORK, INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCLC MODEL
Datasheet
Description
BEIGE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE LC STYLE MULTIMODE FIBER TYPE 62 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT OPTICAL NETWORK, INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCLC900K62M12 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCLC900K62M12
Fiber Optic Connector FCLC900K62M12
BEIGE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 70 DEG C OPERATING TEMPERATURE LC STYLE MULTIMODE FIBER TYPE 62 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT OPTICAL NETWORK, INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCLC MODEL
  • BEIGE COLOR
  • 900/250 MICROMETER CABLE TYPE
  • 12 STANDARD PACKAGE
  • -40 TO 70 DEG C OPERATING TEMPERATURE
  • LC STYLE
  • MULTIMODE FIBER TYPE
  • 62 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS
  • OPTICHANNEL[TM], PROCLICK[R] BRAND
  • APPLICATION 10-GIGABIT OPTICAL NETWORK, INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL
  • FCLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCLC900K62M12
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type LC
Fiber Application Multimode
Insertion Loss 0.5000 to 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fibre Optic Adapters - 2873347 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type LC; LC
Fiber Application Multimode
View Details
Bare Fiber Adaptor, Multi-mode, FC Connector - F-AM-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Fiber Application Multimode
View Details