Hubbell Electrical Products Service Entrance Head/Cap FB-765

Description
COPPER FREE ALUMINUM MATERIAL 4.43 INCH W X 4.45 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 3/4 INCH, (3) 1 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 4.43 INCH W X 4.45 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 3/4 INCH, (3) 1 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - FB-765 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
FB-765
Service Entrance Head/Cap FB-765
COPPER FREE ALUMINUM MATERIAL 4.43 INCH W X 4.45 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 3/4 INCH, (3) 1 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 4.43 INCH W X 4.45 INCH H SIZE
  • THREADED RIGID CONDUIT USED ON
  • UL APPROVAL
  • 2 INCH TRADE SIZE
  • 6 HOLE(S)
  • (1) 1/2 INCH, (2) 3/4 INCH, (3) 1 INCH HOLE SIZE
  • INCLUDES INSULATOR
  • FINISH NATURAL
  • FB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FB-765
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details