Hubbell Electrical Products Service Entrance Head/Cap FB-745

Description
COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - FB-745 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
FB-745
Service Entrance Head/Cap FB-745
COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 2.62 INCH W X 3.03 INCH H SIZE
  • THREADED RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 5 HOLE(S)
  • 1/2 INCH HOLE SIZE
  • INCLUDES INSULATOR
  • FINISH NATURAL
  • FB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FB-745
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details