Hubbell Lighting, Inc. Floodlight Fixture F-100H1

Description
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NPSM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 6 X 7, 128 X 146 DEGREE DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS LENS APPLICATION WET LOCATION
Datasheet
Description
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NPSM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 6 X 7, 128 X 146 DEGREE DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS LENS APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - F-100H1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
F-100H1
Floodlight Fixture F-100H1
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NPSM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 6 X 7, 128 X 146 DEGREE DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS LENS APPLICATION WET LOCATION
  • 9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE
  • BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • KNUCKLE, 1/2 INCH-10 TPI NPSM MOUNTING
  • HPF, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 7, 128 X 146 DEGREE DISTRIBUTION/BEAM SPREAD
  • 0.6 SQ FT EPA
  • LENS MATERIAL TEMPERED GLASS LENS
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number F-100H1
Product Name Floodlight Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details