Hubbell Electrical Products Explosionproof HID Fixture Ballast Body EZP320

Description
UL 844, UL 1572, CSA C22.2 APPROVAL PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M132 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE HOSTILELITE[R] BRAND APPLICATION WET LOCATION EZ MODEL
Datasheet
Description
UL 844, UL 1572, CSA C22.2 APPROVAL PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M132 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE HOSTILELITE[R] BRAND APPLICATION WET LOCATION EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture Ballast Body - EZP320 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof HID Fixture Ballast Body
EZP320
Explosionproof HID Fixture Ballast Body EZP320
UL 844, UL 1572, CSA C22.2 APPROVAL PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M132 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE HOSTILELITE[R] BRAND APPLICATION WET LOCATION EZ MODEL
  • UL 844, UL 1572, CSA C22.2 APPROVAL
  • PULSE START BALLAST TYPE
  • NEMA 3/4/4X/7C/7D/9E/9F/9G
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
  • M132 MOGUL BASE METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • CORROSION RESISTANT COPPER FREE DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • HOSTILELITE[R] BRAND
  • APPLICATION WET LOCATION
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EZP320
Product Name Explosionproof HID Fixture Ballast Body
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details