Hubbell Electrical Products Explosionproof HID Fixture Ballast Body EZP170

Description
UL, CSA APPROVAL CEILING MOUNTING PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M137 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION WET LOCATION EZ MODEL
Datasheet
Description
UL, CSA APPROVAL CEILING MOUNTING PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M137 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION WET LOCATION EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture Ballast Body - EZP170 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof HID Fixture Ballast Body
EZP170
Explosionproof HID Fixture Ballast Body EZP170
UL, CSA APPROVAL CEILING MOUNTING PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M137 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION WET LOCATION EZ MODEL
  • UL, CSA APPROVAL
  • CEILING MOUNTING
  • PULSE START BALLAST TYPE
  • NEMA 3/4/4X/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
  • M137 MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • APPLICATION WET LOCATION
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EZP170
Product Name Explosionproof HID Fixture Ballast Body
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details