Hubbell Electrical Products Explosionproof HID Fixture Ballast Body EZH100

Description
UL 844, UL 1572, CSA C22.2 APPROVAL HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING HX-HPF BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM REFLECTOR TYPE HOSTILELITE[R] BRAND APPLICABLE STANDARD NEC EZ MODEL
Datasheet
Description
UL 844, UL 1572, CSA C22.2 APPROVAL HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING HX-HPF BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM REFLECTOR TYPE HOSTILELITE[R] BRAND APPLICABLE STANDARD NEC EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture Ballast Body - EZH100 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof HID Fixture Ballast Body
EZH100
Explosionproof HID Fixture Ballast Body EZH100
UL 844, UL 1572, CSA C22.2 APPROVAL HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING HX-HPF BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM REFLECTOR TYPE HOSTILELITE[R] BRAND APPLICABLE STANDARD NEC EZ MODEL
  • UL 844, UL 1572, CSA C22.2 APPROVAL
  • HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING
  • HX-HPF BALLAST TYPE
  • NEMA 3/4/4X/7C/7D/9E/9F/9G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM REFLECTOR TYPE
  • HOSTILELITE[R] BRAND
  • APPLICABLE STANDARD NEC
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EZH100
Product Name Explosionproof HID Fixture Ballast Body
Fixture Type Ceiling Fixtures; Pendants; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details