Hubbell Electrical Products Explosionproof Conduit Seal EYS-9

Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/4 INCH TURNING RADIUS OVERALL DIMENSION 5-3/16 INCH W X 7-1/8 INCH H EYS MODEL
Datasheet
Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/4 INCH TURNING RADIUS OVERALL DIMENSION 5-3/16 INCH W X 7-1/8 INCH H EYS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYS-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYS-9
Explosionproof Conduit Seal EYS-9
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/4 INCH TURNING RADIUS OVERALL DIMENSION 5-3/16 INCH W X 7-1/8 INCH H EYS MODEL
  • HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • FEMALE THREADED, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3-1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 4-3/4 INCH TURNING RADIUS
  • OVERALL DIMENSION 5-3/16 INCH W X 7-1/8 INCH H
  • EYS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYS-9
Product Name Explosionproof Conduit Seal
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details