Hubbell Electrical Products Explosionproof Conduit Seal EYS-7

Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-1/8 INCH TURNING RADIUS OVERALL DIMENSION 4-1/2 INCH W X 7-5/8 INCH H EYS MODEL
Datasheet
Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-1/8 INCH TURNING RADIUS OVERALL DIMENSION 4-1/2 INCH W X 7-5/8 INCH H EYS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYS-7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYS-7
Explosionproof Conduit Seal EYS-7
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-1/8 INCH TURNING RADIUS OVERALL DIMENSION 4-1/2 INCH W X 7-5/8 INCH H EYS MODEL
  • HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • FEMALE THREADED, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2-1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 4-1/8 INCH TURNING RADIUS
  • OVERALL DIMENSION 4-1/2 INCH W X 7-5/8 INCH H
  • EYS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYS-7
Product Name Explosionproof Conduit Seal
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details