Hubbell Electrical Products Explosionproof Conduit Seal EYS-0TM

Description
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/4 INCH TURNING RADIUS HUBBELL[R] BRAND EYS MODEL
Datasheet
Description
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/4 INCH TURNING RADIUS HUBBELL[R] BRAND EYS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYS-0TM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYS-0TM
Explosionproof Conduit Seal EYS-0TM
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/4 INCH TURNING RADIUS HUBBELL[R] BRAND EYS MODEL
  • HUB TYPE
  • ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL)
  • CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE
  • 4 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 4-3/4 INCH TURNING RADIUS
  • HUBBELL[R] BRAND
  • EYS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYS-0TM
Product Name Explosionproof Conduit Seal
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products