Hubbell Electrical Products Explosionproof Conduit Elbow EYMF-2

Description
PLUGGED TYPE ALUMINUM MATERIAL NATURAL FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT EYMF MODEL
Datasheet
Description
PLUGGED TYPE ALUMINUM MATERIAL NATURAL FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT EYMF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - EYMF-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
EYMF-2
Explosionproof Conduit Elbow EYMF-2
PLUGGED TYPE ALUMINUM MATERIAL NATURAL FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT EYMF MODEL
  • PLUGGED TYPE
  • ALUMINUM MATERIAL
  • NATURAL FINISH
  • FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • EYMF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYMF-2
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details