Hubbell Electrical Products Explosionproof Conduit Seal EYD40-5M

Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREAD, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-5/16 INCH TURNING RADIUS HUBBELL[R] BRAND EYD40 MODEL
Datasheet
Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREAD, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-5/16 INCH TURNING RADIUS HUBBELL[R] BRAND EYD40 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD40-5M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYD40-5M
Explosionproof Conduit Seal EYD40-5M
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREAD, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-5/16 INCH TURNING RADIUS HUBBELL[R] BRAND EYD40 MODEL
  • DRAIN, HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL
  • FEMALE THREAD, FEMALE CONNECTION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2-5/16 INCH TURNING RADIUS
  • HUBBELL[R] BRAND
  • EYD40 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYD40-5M
Product Name Explosionproof Conduit Seal
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details