Hubbell Electrical Products Explosionproof Conduit Seal EYD40-1M

Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/4 INCH TURNING RADIUS OVERALL DIMENSION 4-9/32 INCH H EYD40 MODEL
Datasheet
Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/4 INCH TURNING RADIUS OVERALL DIMENSION 4-9/32 INCH H EYD40 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD40-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYD40-1M
Explosionproof Conduit Seal EYD40-1M
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/4 INCH TURNING RADIUS OVERALL DIMENSION 4-9/32 INCH H EYD40 MODEL
  • DRAIN, HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL
  • FEMALE THREADED, FEMALE CONNECTION TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2-1/4 INCH TURNING RADIUS
  • OVERALL DIMENSION 4-9/32 INCH H
  • EYD40 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYD40-1M
Product Name Explosionproof Conduit Seal
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details