Hubbell Electrical Products Explosionproof Conduit Seal EYD40-1

Description
DRAIN TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2-1/4 INCH TURNING RADIUS OVERALL DIMENSION 3-1/8 INCH W X 4-9/32 INCH H COLOR GRAY APPLICATION SEALING RIGID CONDUIT OR IMC RACEWAY, HAZARDOUS LOCATION
Datasheet
Description
DRAIN TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2-1/4 INCH TURNING RADIUS OVERALL DIMENSION 3-1/8 INCH W X 4-9/32 INCH H COLOR GRAY APPLICATION SEALING RIGID CONDUIT OR IMC RACEWAY, HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD40-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYD40-1
Explosionproof Conduit Seal EYD40-1
DRAIN TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 2-1/4 INCH TURNING RADIUS OVERALL DIMENSION 3-1/8 INCH W X 4-9/32 INCH H COLOR GRAY APPLICATION SEALING RIGID CONDUIT OR IMC RACEWAY, HAZARDOUS LOCATION
  • DRAIN TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • FEMALE CONNECTION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 2-1/4 INCH TURNING RADIUS
  • OVERALL DIMENSION 3-1/8 INCH W X 4-9/32 INCH H
  • COLOR GRAY
  • APPLICATION SEALING RIGID CONDUIT OR IMC RACEWAY, HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYD40-1
Product Name Explosionproof Conduit Seal
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details