Hubbell Electrical Products Explosionproof Conduit Seal EYD40-0M

Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREAD, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-1/4 INCH TURNING RADIUS HUBBELL[R] BRAND EYD40 MODEL
Datasheet
Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREAD, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-1/4 INCH TURNING RADIUS HUBBELL[R] BRAND EYD40 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD40-0M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYD40-0M
Explosionproof Conduit Seal EYD40-0M
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL FEMALE THREAD, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-1/4 INCH TURNING RADIUS HUBBELL[R] BRAND EYD40 MODEL
  • DRAIN, HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER CHROMATE SEALANT ELECTROZINC COATED DURALOY IRON MATERIAL
  • FEMALE THREAD, FEMALE CONNECTION TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 4-1/4 INCH TURNING RADIUS
  • HUBBELL[R] BRAND
  • EYD40 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYD40-0M
Product Name Explosionproof Conduit Seal
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details