Hubbell Electrical Products Explosionproof Junction Box EXB-684 N34

Description
12.25 INCH L X 10.25 INCH W X 6.12 INCH D OVERALL SIZE 8 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IMIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet
Description
12.25 INCH L X 10.25 INCH W X 6.12 INCH D OVERALL SIZE 8 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IMIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-684 N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
EXB-684 N34
Explosionproof Junction Box EXB-684 N34
12.25 INCH L X 10.25 INCH W X 6.12 INCH D OVERALL SIZE 8 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IMIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
  • 12.25 INCH L X 10.25 INCH W X 6.12 INCH D OVERALL SIZE
  • 8 INCH L X 6 INCH W X 4 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IMIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • ALUMINUM WITH STAINLESS STEEL COVER MATERIAL
  • ALUMINUM LACQUER PAINTED BODY FINISH
  • QUANTUM[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number EXB-684 N34
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details