Hubbell Electrical Products Explosionproof Junction Box EXB-183610 N34

Description
36 INCH L X 18 INCH W X 10 INCH D OVERALL SIZE 35.23 INCH L X 17.23 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet
Description
36 INCH L X 18 INCH W X 10 INCH D OVERALL SIZE 35.23 INCH L X 17.23 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-183610 N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
EXB-183610 N34
Explosionproof Junction Box EXB-183610 N34
36 INCH L X 18 INCH W X 10 INCH D OVERALL SIZE 35.23 INCH L X 17.23 INCH W X 10 INCH D INNER SIZE 6 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
  • 36 INCH L X 18 INCH W X 10 INCH D OVERALL SIZE
  • 35.23 INCH L X 17.23 INCH W X 10 INCH D INNER SIZE
  • 6 INCH HUB SIZE
  • UL 886/698/1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • STEEL COVER MATERIAL
  • ALUMINUM LACQUER PAINT BODY FINISH
  • QUANTUM[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number EXB-183610 N34
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details