Hubbell Electrical Products Explosionproof Junction Box EXB-16166 N34

Description
20.38 INCH W X 9.19 INCH D X 20.38 INCH H OVERALL SIZE 15.5 INCH W X 6 INCH D X 15.5 INCH H INNER SIZE 3 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet
Description
20.38 INCH W X 9.19 INCH D X 20.38 INCH H OVERALL SIZE 15.5 INCH W X 6 INCH D X 15.5 INCH H INNER SIZE 3 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-16166 N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
EXB-16166 N34
Explosionproof Junction Box EXB-16166 N34
20.38 INCH W X 9.19 INCH D X 20.38 INCH H OVERALL SIZE 15.5 INCH W X 6 INCH D X 15.5 INCH H INNER SIZE 3 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
  • 20.38 INCH W X 9.19 INCH D X 20.38 INCH H OVERALL SIZE
  • 15.5 INCH W X 6 INCH D X 15.5 INCH H INNER SIZE
  • 3 INCH HUB SIZE
  • UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT-ON, HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • ALUMINUM WITH STAINLESS STEEL COVER MATERIAL
  • BACK, SIDE HUB LOCATION
  • ALUMINUM LACQUER PAINTED BODY FINISH
  • QUANTUM[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number EXB-16166 N34
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details