19.25 INCH W X 11.4 INCH D X 19.25 INCH H OVERALL SIZE
14 INCH W X 8.2 INCH D X 14 INCH H INNER SIZE
5 INCH HUB SIZE
UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9
G ENCLOSURE
BOLT-ON, HINGED COVER TYPE
COPPER FREE CAST ALUMINUM BODY MATERIAL
ALUMINUM WITH STAINLESS STEEL COVER MATERIAL
BACK, SIDE HUB LOCATION
ALUMINUM LACQUER PAINTED BODY FINISH
QUANTUM[R] BRAND
EXB MODEL
Hubbell Electrical Products
Done
Datasheet
Description
19.25 INCH W X 11.4 INCH D X 19.25 INCH H OVERALL SIZE
14 INCH W X 8.2 INCH D X 14 INCH H INNER SIZE
5 INCH HUB SIZE
UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9
G ENCLOSURE
BOLT-ON, HINGED COVER TYPE
COPPER FREE CAST ALUMINUM BODY MATERIAL
ALUMINUM WITH STAINLESS STEEL COVER MATERIAL
BACK, SIDE HUB LOCATION
ALUMINUM LACQUER PAINTED BODY FINISH
QUANTUM[R] BRAND
EXB MODEL
19.25 INCH W X 11.4 INCH D X 19.25 INCH H OVERALL SIZE
14 INCH W X 8.2 INCH D X 14 INCH H INNER SIZE
5 INCH HUB SIZE
UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9
G ENCLOSURE
BOLT-ON, HINGED COVER TYPE
COPPER FREE CAST ALUMINUM BODY MATERIAL
ALUMINUM WITH STAINLESS STEEL COVER MATERIAL
BACK, SIDE HUB LOCATION
ALUMINUM LACQUER PAINTED BODY FINISH
QUANTUM[R] BRAND
EXB MODEL
19.25 INCH W X 11.4 INCH D X 19.25 INCH H OVERALL SIZE
14 INCH W X 8.2 INCH D X 14 INCH H INNER SIZE
5 INCH HUB SIZE
UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE