Hubbell Lighting, Inc. Remote Emergency Light Unit EVOSB

Description
ROUND TYPE DIE-CAST ALUMINUM MATERIAL BLACK FINISH LED LAMP TYPE 3 W LAMP WATTAGE 1 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
Datasheet
Description
ROUND TYPE DIE-CAST ALUMINUM MATERIAL BLACK FINISH LED LAMP TYPE 3 W LAMP WATTAGE 1 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - EVOSB - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
EVOSB
Remote Emergency Light Unit EVOSB
ROUND TYPE DIE-CAST ALUMINUM MATERIAL BLACK FINISH LED LAMP TYPE 3 W LAMP WATTAGE 1 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
  • ROUND TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • BLACK FINISH
  • LED LAMP TYPE
  • 3 W LAMP WATTAGE
  • 1 LAMP HEAD(S)
  • LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD
  • INCLUDES MOUNTING PLATE
  • APPLICATION OUTDOOR
  • EVO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EVOSB
Product Name Remote Emergency Light Unit
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details