Hubbell Electrical Products Conduit Body Cover ESCV-1

Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 3-29/32 INCH UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-3/8 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet
Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 3-29/32 INCH UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-3/8 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - ESCV-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
ESCV-1
Conduit Body Cover ESCV-1
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 3-29/32 INCH UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-3/8 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
  • SCREW TYPE
  • CORROSION RESISTANT ALUMINUM MATERIAL
  • 3-29/32 INCH
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • SERIES E FORM TYPE
  • OVERALL DIMENSION 1-3/8 INCH W
  • SCREW MATERIAL ZINC PLATED
  • USED ON CONDUIT BODY
  • ESCV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ESCV-1
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details