Hubbell Electrical Products Vaporproof Fluorescent Fixture with Globe and Guard EQF6430X2G

Description
3/4 INCH HUB SIZE UL, CSA APPROVAL OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION CEILING MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE QUAD-PIN LAMP TYPE 64 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL DIRT/DUST/CORROSION RESISTANT BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE
Datasheet
Description
3/4 INCH HUB SIZE UL, CSA APPROVAL OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION CEILING MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE QUAD-PIN LAMP TYPE 64 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL DIRT/DUST/CORROSION RESISTANT BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - EQF6430X2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Fluorescent Fixture with Globe and Guard
EQF6430X2G
Vaporproof Fluorescent Fixture with Globe and Guard EQF6430X2G
3/4 INCH HUB SIZE UL, CSA APPROVAL OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION CEILING MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE QUAD-PIN LAMP TYPE 64 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL DIRT/DUST/CORROSION RESISTANT BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION
  • CEILING MOUNT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE
  • QUAD-PIN LAMP TYPE
  • 64 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • DIRT/DUST/CORROSION RESISTANT
  • BAKED POWDER EPOXY HOUSING FINISH
  • 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EQF6430X2G
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details