Hubbell Electrical Products Explosionproof Fluorescent Fixture EQF3230X2G

Description
7-7/16 INCH 16-13/16 INCH UL 1598/844, CSA C22.2 APPROVAL 3/4 INCH CEILING MOUNTING CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 25 DEGREE ANGLED REFLECTOR TYPE QUAD-PIN LAMP BASE APPLICATION WET/MARINE LOCATION, MANUFACTURING PLANTS, AMMUNITION FACILITIES, OIL AND GAS PRODUCING AND REFINING PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, TANK FARMS, PIPELINE PUMPING STATIONS
Datasheet
Description
7-7/16 INCH 16-13/16 INCH UL 1598/844, CSA C22.2 APPROVAL 3/4 INCH CEILING MOUNTING CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 25 DEGREE ANGLED REFLECTOR TYPE QUAD-PIN LAMP BASE APPLICATION WET/MARINE LOCATION, MANUFACTURING PLANTS, AMMUNITION FACILITIES, OIL AND GAS PRODUCING AND REFINING PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, TANK FARMS, PIPELINE PUMPING STATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - EQF3230X2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Fluorescent Fixture
EQF3230X2G
Explosionproof Fluorescent Fixture EQF3230X2G
7-7/16 INCH 16-13/16 INCH UL 1598/844, CSA C22.2 APPROVAL 3/4 INCH CEILING MOUNTING CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 25 DEGREE ANGLED REFLECTOR TYPE QUAD-PIN LAMP BASE APPLICATION WET/MARINE LOCATION, MANUFACTURING PLANTS, AMMUNITION FACILITIES, OIL AND GAS PRODUCING AND REFINING PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, TANK FARMS, PIPELINE PUMPING STATIONS
  • 7-7/16 INCH
  • 16-13/16 INCH
  • UL 1598/844, CSA C22.2 APPROVAL
  • 3/4 INCH CEILING MOUNTING
  • CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE
  • COMPACT FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • 25 DEGREE ANGLED REFLECTOR TYPE
  • QUAD-PIN LAMP BASE
  • APPLICATION WET/MARINE LOCATION, MANUFACTURING PLANTS, AMMUNITION FACILITIES, OIL AND GAS PRODUCING AND REFINING PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, TANK FARMS, PIPELINE PUMPING STATIONS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EQF3230X2G
Product Name Explosionproof Fluorescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details